Vishay Intertechnology, Inc. INDUCTOR POWER 270UH 0.64A SMD 270¦H 640mA 430mA - Ferrite Core ¦15% Unshielded 1.27 Ohm Max IHSM5832PJ271L

Description
INDUCTOR POWER 270UH 0.64A SMD 270¦H 640mA 430mA - Ferrite Core ¦15% Unshielded 1.27 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 270UH 0.64A SMD 270¦H 640mA 430mA - Ferrite Core ¦15% Unshielded 1.27 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 270UH 0.64A SMD 270¦H 640mA 430mA - Ferrite Core ¦15% Unshielded 1.27 Ohm Max - IHSM5832PJ271L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 270UH 0.64A SMD 270¦H 640mA 430mA - Ferrite Core ¦15% Unshielded 1.27 Ohm Max
IHSM5832PJ271L
INDUCTOR POWER 270UH 0.64A SMD 270¦H 640mA 430mA - Ferrite Core ¦15% Unshielded 1.27 Ohm Max IHSM5832PJ271L
INDUCTOR POWER 270UH 0.64A SMD 270¦H 640mA 430mA - Ferrite Core ¦15% Unshielded 1.27 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 270UH 0.64A SMD 270¦H 640mA 430mA - Ferrite Core ¦15% Unshielded 1.27 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM5832PJ271L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ271L-ND
Fixed Inductors IHSM5832PJ271L-ND
270µH Unshielded Inductor 640mA 1.27Ohm Max Nonstandard

270µH Unshielded Inductor 640mA 1.27Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832PJ271L IHSM5832PJ271L-ND
Product Name INDUCTOR POWER 270UH 0.64A SMD 270¦H 640mA 430mA - Ferrite Core ¦15% Unshielded 1.27 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 270 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 640 milliamps 430 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details