Vishay Intertechnology, Inc. INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max IHSM5832PJ5R6L

Description
INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max - IHSM5832PJ5R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max
IHSM5832PJ5R6L
INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max IHSM5832PJ5R6L
INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM5832PJ5R6L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ5R6L-ND
Fixed Inductors IHSM5832PJ5R6L-ND
5.6µH Unshielded Inductor 7A 24mOhm Max Nonstandard

5.6µH Unshielded Inductor 7A 24mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832PJ5R6L IHSM5832PJ5R6L-ND
Product Name INDUCTOR POWER 5.6UH 7.0A SMD 5.6¦H 7A 2.6A - Ferrite Core ¦15% Unshielded 24 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0240 ohms 0.0240 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details