Vishay Intertechnology, Inc. Fixed Inductors IHLP7575GZER8R2M51

Description
8.2µH Shielded Molded Inductor 20.7A 7.74mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 20.7A 7.74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP7575GZER8R2M51DKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 20.7A 7.74mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 20.7A 7.74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP7575GZER8R2M51CT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 20.7A 7.74mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 20.7A 7.74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP7575GZER8R2M51TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 20.7A 7.74mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 20.7A 7.74mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 8.2Uh, Shielded, 20.7A Rohs Compliant Vishay - 60AJ3871 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 20.7A Rohs Compliant Vishay
60AJ3871
Inductor, 8.2Uh, Shielded, 20.7A Rohs Compliant Vishay 60AJ3871
INDUCTOR, 8.2UH, SHIELDED, 20.7A ROHS COMPLIANT: YES

INDUCTOR, 8.2UH, SHIELDED, 20.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP7575GZER8R2M51DKR-ND 60AJ3871
Product Name Fixed Inductors Inductor, 8.2Uh, Shielded, 20.7A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0077 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Surface Mount Inductors - 2567635 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details