Vishay Precision Group Fixed Inductors IHSM4825EB2R2L

Description
2.2µH Unshielded Inductor 5.7A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 5.7A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825EB2R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB2R2L-ND
Fixed Inductors IHSM4825EB2R2L-ND
2.2µH Unshielded Inductor 5.7A 29mOhm Max Nonstandard

2.2µH Unshielded Inductor 5.7A 29mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 2.9A, Smd; Inductance Vishay - 53K4937 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 2.9A, Smd; Inductance Vishay
53K4937
Inductor, Shielded, 2.2Uh, 2.9A, Smd; Inductance Vishay 53K4937
INDUCTOR, SHIELDED, 2.2UH, 2.9A, SMD; Inductance:2.2µH; RMS Current (Irms):5.7A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:IHSM-4825 Series; DC Resistance Max:0.029ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 2.9A, SMD; Inductance:2.2µH; RMS Current (Irms):5.7A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:IHSM-4825 Series; DC Resistance Max:0.029ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM4825EB2R2L-ND 53K4937
Product Name Fixed Inductors Inductor, Shielded, 2.2Uh, 2.9A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details