Vishay Intertechnology, Inc. Fixed Inductors IHSM5832PJ100L

Description
10µH Unshielded Inductor 4.3A 53mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 4.3A 53mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832PJ100L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ100L-ND
Fixed Inductors IHSM5832PJ100L-ND
10µH Unshielded Inductor 4.3A 53mOhm Max Nonstandard

10µH Unshielded Inductor 4.3A 53mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max - IHSM5832PJ100L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max
IHSM5832PJ100L
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max IHSM5832PJ100L
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832PJ100L-ND IHSM5832PJ100L
Product Name Fixed Inductors INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - A102549DKR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers