Vishay Intertechnology, Inc. INDUCTOR POWER 560UH .46A SMD 560¦H 460mA 280mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max IHSM5832ER561L

Description
INDUCTOR POWER 560UH .46A SMD 560¦H 460mA 280mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 560UH .46A SMD 560¦H 460mA 280mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 560UH .46A SMD 560¦H 460mA 280mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - IHSM5832ER561L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 560UH .46A SMD 560¦H 460mA 280mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max
IHSM5832ER561L
INDUCTOR POWER 560UH .46A SMD 560¦H 460mA 280mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max IHSM5832ER561L
INDUCTOR POWER 560UH .46A SMD 560¦H 460mA 280mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 560UH .46A SMD 560¦H 460mA 280mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832ER561L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832ER561L-ND
Fixed Inductors IHSM5832ER561L-ND
560µH Unshielded Inductor 460mA 2.42Ohm Max Nonstandard

560µH Unshielded Inductor 460mA 2.42Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832ER561L IHSM5832ER561L-ND
Product Name INDUCTOR POWER 560UH .46A SMD 560¦H 460mA 280mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 560 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 460 milliamps 280 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details