Vishay Intertechnology, Inc. Fixed Inductors IHSM3825RE470L

Description
47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825RE470L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825RE470L-ND
Fixed Inductors IHSM3825RE470L-ND
47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard

47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 47UH 0.74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max - IHSM3825RE470L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 0.74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max
IHSM3825RE470L
INDUCTOR POWER 47UH 0.74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max IHSM3825RE470L
INDUCTOR POWER 47UH 0.74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 47UH 0.74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825RE470L-ND IHSM3825RE470L
Product Name Fixed Inductors INDUCTOR POWER 47UH 0.74A SMD 47¦H 740mA 680mA - Ferrite Core ¦15% Unshielded 646 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers