Vishay Intertechnology, Inc. Fixed Inductors IHSM3825PJ220L

Description
22µH Unshielded Inductor 1.05A 336mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Inductor 1.05A 336mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825PJ220L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ220L-ND
Fixed Inductors IHSM3825PJ220L-ND
22µH Unshielded Inductor 1.05A 336mOhm Max Nonstandard

22µH Unshielded Inductor 1.05A 336mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 22UH 1.05A SMD 22¦H 1.05A 960mA - Ferrite Core ¦15% Unshielded 336 mOhm Max - IHSM3825PJ220L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 1.05A SMD 22¦H 1.05A 960mA - Ferrite Core ¦15% Unshielded 336 mOhm Max
IHSM3825PJ220L
INDUCTOR POWER 22UH 1.05A SMD 22¦H 1.05A 960mA - Ferrite Core ¦15% Unshielded 336 mOhm Max IHSM3825PJ220L
INDUCTOR POWER 22UH 1.05A SMD 22¦H 1.05A 960mA - Ferrite Core ¦15% Unshielded 336 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 22UH 1.05A SMD 22¦H 1.05A 960mA - Ferrite Core ¦15% Unshielded 336 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825PJ220L-ND IHSM3825PJ220L
Product Name Fixed Inductors INDUCTOR POWER 22UH 1.05A SMD 22¦H 1.05A 960mA - Ferrite Core ¦15% Unshielded 336 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers