INDUCTOR POWER .56UH 61A SMD 560nH 61A 66A 61A - ¦20% Shielded 1 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
560nH Shielded Molded Inductor 61A 1.05mOhm Max Nonstandard
FIXED IND 560NH 61A 1.05 MOHM
FIXED IND 560NH 61A 1.05 MOHM
SMD Power Inductor 560nH 61A Shielded Wirewound Product overview: IHLP6767GZERR56M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 61A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 61A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZERR56M1
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP6767GZERR56M11 | 7487574 | 541-IHLP6767GZERR56M11TR-ND | 71-IHLP6767GZERR56M11 |
| Product Name | INDUCTOR POWER .56UH 61A SMD 560nH 61A 66A 61A - ¦20% Shielded 1 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« | Surface Mount Inductors | Fixed Inductors | SMD 61A Inductor and Choke |
| Application | General Purpose | |||
| Inductance Range | 0.5600 microH | 0.5600 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 1.00E-3 ohms | 0.0010 ohms | ||
| Technology | Wirewound |