Vishay Intertechnology, Inc. Fixed Inductors IHLP7575GZERR56M5A

Description
560nH Shielded Molded Inductor 61A 1.09mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Molded Inductor 61A 1.09mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP7575GZERR56M5ACT-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 61A 1.09mOhm Max Nonstandard

560nH Shielded Molded Inductor 61A 1.09mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP7575GZERR56M5ATR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 61A 1.09mOhm Max Nonstandard

560nH Shielded Molded Inductor 61A 1.09mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP7575GZERR56M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 61A 1.09mOhm Max Nonstandard

560nH Shielded Molded Inductor 61A 1.09mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.56Uh, Shielded, 61A Rohs Compliant Vishay - 60AJ3858 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.56Uh, Shielded, 61A Rohs Compliant Vishay
60AJ3858
Inductor, 0.56Uh, Shielded, 61A Rohs Compliant Vishay 60AJ3858
INDUCTOR, 0.56UH, SHIELDED, 61A ROHS COMPLIANT: YES

INDUCTOR, 0.56UH, SHIELDED, 61A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP7575GZERR56M5ACT-ND 60AJ3858
Product Name Fixed Inductors Inductor, 0.56Uh, Shielded, 61A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0011 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176787-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 82 microH
View Details
Leaded Inductors - 1620152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Radial; Radial
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-27N 0402CT-27NXJRW , 0402CT-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details