Vishay Intertechnology, Inc. Fixed Inductors IHSM4825RE181L

Description
180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825RE181L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE181L-ND
Fixed Inductors IHSM4825RE181L-ND
180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard

180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max - IHSM4825RE181L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max
IHSM4825RE181L
INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max IHSM4825RE181L
INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825RE181L-ND IHSM4825RE181L
Product Name Fixed Inductors INDUCTOR POWER 180UH 0.5A SMD 180¦H 500mA 350mA - Ferrite Core ¦15% Unshielded 1.37 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details