Vishay Intertechnology, Inc. Fixed Inductors IHLP8787MZER330M51

Description
33µH Shielded Molded Inductor 15.5A 15.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Molded Inductor 15.5A 15.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP8787MZER330M51DKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 15.5A 15.4mOhm Max Nonstandard

33µH Shielded Molded Inductor 15.5A 15.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER330M51CT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 15.5A 15.4mOhm Max Nonstandard

33µH Shielded Molded Inductor 15.5A 15.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER330M51TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 15.5A 15.4mOhm Max Nonstandard

33µH Shielded Molded Inductor 15.5A 15.4mOhm Max Nonstandard

Buy Now Datasheet
33uH 100KHz 15.5A Inductor and Choke - 71-IHLP8787MZER330M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 100KHz 15.5A Inductor and Choke
71-IHLP8787MZER330M51
33uH 100KHz 15.5A Inductor and Choke 71-IHLP8787MZER330M51
Inductor Power Shielded Wirewound 33uH 20% 100KHz Powdered Iron 15.5A 0.0154Ohm DCR 8787 T/R Product overview: IHLP8787MZER330M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 15.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 15.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER330M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 33uH 20% 100KHz Powdered Iron 15.5A 0.0154Ohm DCR 8787 T/R Product overview: IHLP8787MZER330M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 15.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 15.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER330M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP8787MZER330M51DKR-ND 71-IHLP8787MZER330M51
Product Name Fixed Inductors 33uH 100KHz 15.5A Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0154 ohms
Unlock Full Specs
to access all available technical data