Vishay Intertechnology, Inc. Fixed Inductors IHSM5832EB102L

Description
1mH Unshielded Inductor 370mA 4.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Inductor 370mA 4.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832EB102L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832EB102L-ND
Fixed Inductors IHSM5832EB102L-ND
1mH Unshielded Inductor 370mA 4.2Ohm Max Nonstandard

1mH Unshielded Inductor 370mA 4.2Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1000UH 0.37A SMD 1mH 370mA 210mA - Ferrite Core ¦15% Unshielded 4.2 Ohm Max - IHSM5832EB102L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1000UH 0.37A SMD 1mH 370mA 210mA - Ferrite Core ¦15% Unshielded 4.2 Ohm Max
IHSM5832EB102L
INDUCTOR POWER 1000UH 0.37A SMD 1mH 370mA 210mA - Ferrite Core ¦15% Unshielded 4.2 Ohm Max IHSM5832EB102L
INDUCTOR POWER 1000UH 0.37A SMD 1mH 370mA 210mA - Ferrite Core ¦15% Unshielded 4.2 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 1000UH 0.37A SMD 1mH 370mA 210mA - Ferrite Core ¦15% Unshielded 4.2 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832EB102L-ND IHSM5832EB102L
Product Name Fixed Inductors INDUCTOR POWER 1000UH 0.37A SMD 1mH 370mA 210mA - Ferrite Core ¦15% Unshielded 4.2 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details