Vishay Precision Group Fixed Inductors IHSM4825PJ1R5L

Description
1.5µH Unshielded Inductor 6.9A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 6.9A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ1R5L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ1R5L-ND
Fixed Inductors IHSM4825PJ1R5L-ND
1.5µH Unshielded Inductor 6.9A 20mOhm Max Nonstandard

1.5µH Unshielded Inductor 6.9A 20mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.5UH 6.9A SMD 1.5¦H 6.9A 3.5A - Ferrite Core ¦15% Unshielded 20 mOhm Max - IHSM4825PJ1R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 6.9A SMD 1.5¦H 6.9A 3.5A - Ferrite Core ¦15% Unshielded 20 mOhm Max
IHSM4825PJ1R5L
INDUCTOR POWER 1.5UH 6.9A SMD 1.5¦H 6.9A 3.5A - Ferrite Core ¦15% Unshielded 20 mOhm Max IHSM4825PJ1R5L
INDUCTOR POWER 1.5UH 6.9A SMD 1.5¦H 6.9A 3.5A - Ferrite Core ¦15% Unshielded 20 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 1.5UH 6.9A SMD 1.5¦H 6.9A 3.5A - Ferrite Core ¦15% Unshielded 20 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 1.5Uh, 3.5A, Smd; Inductance Vishay - 45C2607 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 3.5A, Smd; Inductance Vishay
45C2607
Inductor, Shielded, 1.5Uh, 3.5A, Smd; Inductance Vishay 45C2607
INDUCTOR, SHIELDED, 1.5UH, 3.5A, SMD; Inductance:1.5µH; RMS Current (Irms):6.9A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.02ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 1.5UH, 3.5A, SMD; Inductance:1.5µH; RMS Current (Irms):6.9A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:IHSM-4825 Series; Inductor Case / Package:-; DC Resistance Max:0.02ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ1R5L-ND IHSM4825PJ1R5L 45C2607
Product Name Fixed Inductors INDUCTOR POWER 1.5UH 6.9A SMD 1.5¦H 6.9A 3.5A - Ferrite Core ¦15% Unshielded 20 mOhm Max Inductor, Shielded, 1.5Uh, 3.5A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176639-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers