Vishay Precision Group INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max IHSM4825EB221L

Description
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - IHSM4825EB221L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max
IHSM4825EB221L
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max IHSM4825EB221L
INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825EB221L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB221L-ND
Fixed Inductors IHSM4825EB221L-ND
220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard

220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 220Uh, 320Ma, Smd; Inductance Vishay - 53K4940 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 320Ma, Smd; Inductance Vishay
53K4940
Inductor, Shielded, 220Uh, 320Ma, Smd; Inductance Vishay 53K4940
INDUCTOR, SHIELDED, 220UH, 320MA, SMD; Inductance:220µH; RMS Current (Irms):460mA; Inductor Construction:Shielde d; Saturation Current (Isat):320mA; Product Range:IHSM-4825 Series; DC Resistance Max:1.58ohm; Inductance Tolerance:± 15%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 320MA, SMD; Inductance:220µH; RMS Current (Irms):460mA; Inductor Construction:Shielded; Saturation Current (Isat):320mA; Product Range:IHSM-4825 Series; DC Resistance Max:1.58ohm; Inductance Tolerance:± 15%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM4825EB221L IHSM4825EB221L-ND 53K4940
Product Name INDUCTOR POWER 220UH 0.46A SMD 220¦H 460mA 320mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max Fixed Inductors Inductor, Shielded, 220Uh, 320Ma, Smd; Inductance Vishay
Application General Purpose
Inductance Range 220 microH 220 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Rated DC Current 460 milliamps 320 milliamps 460 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details