Vishay Intertechnology, Inc. Fixed Inductors IHLP7575GZER1R5M5A

Description
1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP7575GZER1R5M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP7575GZER1R5M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP7575GZER1R5M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 48A Rohs Compliant Vishay - 60AJ3862 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 48A Rohs Compliant Vishay
60AJ3862
Inductor, 1.5Uh, Shielded, 48A Rohs Compliant Vishay 60AJ3862
INDUCTOR, 1.5UH, SHIELDED, 48A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 48A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP7575GZER1R5M5ATR-ND 60AJ3862
Product Name Fixed Inductors Inductor, 1.5Uh, Shielded, 48A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0016 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details