INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦15% Unshielded 15 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
2.2µH Unshielded Inductor 8.5A 15mOhm Max Nonstandard
SMD Power Inductor 2.2uH 8.5A 15% Ferrite 5832 Product overview: IHSM5832ER2R2L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 8.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 8.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM5832ER2R2L can be used for catalog matching and distributor lookup.
Win Source Part Number: 971905-IHSM5832ER2R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHSM-5832
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.285" (7.24mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 15mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.640" L x 0.320" W (16.26mm x 8.13mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-1562-1,541-1562-
Current - Saturation (Isat): 4A
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHSM5832ER2R2L | 541-1562-2-ND | 71-IHSM5832ER2R2L | 971905-IHSM5832ER2R2L |
| Product Name | INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦15% Unshielded 15 mOhm Max | Fixed Inductors | SMD 2.2uH 8.5A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | |
| DCR | 0.0150 ohms | 0.0150 ohms | 0.0150 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |