Vishay Intertechnology, Inc. Fixed Inductors IHSM3825PJ561L

Description
560µH Unshielded Inductor 210mA 8.85Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Inductor 210mA 8.85Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825PJ561L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ561L-ND
Fixed Inductors IHSM3825PJ561L-ND
560µH Unshielded Inductor 210mA 8.85Ohm Max Nonstandard

560µH Unshielded Inductor 210mA 8.85Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 560UH 0.21A SMD 560¦H 210mA 170mA - Ferrite Core ¦15% Unshielded 8.85 Ohm Max - IHSM3825PJ561L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 560UH 0.21A SMD 560¦H 210mA 170mA - Ferrite Core ¦15% Unshielded 8.85 Ohm Max
IHSM3825PJ561L
INDUCTOR POWER 560UH 0.21A SMD 560¦H 210mA 170mA - Ferrite Core ¦15% Unshielded 8.85 Ohm Max IHSM3825PJ561L
INDUCTOR POWER 560UH 0.21A SMD 560¦H 210mA 170mA - Ferrite Core ¦15% Unshielded 8.85 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 560UH 0.21A SMD 560¦H 210mA 170mA - Ferrite Core ¦15% Unshielded 8.85 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825PJ561L-ND IHSM3825PJ561L
Product Name Fixed Inductors INDUCTOR POWER 560UH 0.21A SMD 560¦H 210mA 170mA - Ferrite Core ¦15% Unshielded 8.85 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-3627322520560KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details