Vishay Intertechnology, Inc. Fixed Inductors IHLW5050CEERR68M01

Description
680nH Shielded Inductor 28A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 28A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLW5050CEERR68M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLW5050CEERR68M01-ND
Fixed Inductors IHLW5050CEERR68M01-ND
680nH Shielded Inductor 28A 2.5mOhm Max Nonstandard

680nH Shielded Inductor 28A 2.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLW5050CEERR68M01-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N8 0402DC-4N8XJRW , 0402DC-4N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details