Vishay Intertechnology, Inc. Fixed Inductors IHSM5832PJ471L

Description
470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832PJ471L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ471L-ND
Fixed Inductors IHSM5832PJ471L-ND
470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard

470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max - IHSM5832PJ471L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max
IHSM5832PJ471L
INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max IHSM5832PJ471L
INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832PJ471L-ND IHSM5832PJ471L
Product Name Fixed Inductors INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Surface Mount Inductors - 2469843 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers