Vishay Intertechnology, Inc. INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦15% Unshielded 12.97 Ohm Max IHSM3825EB102L

Description
INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦15% Unshielded 12.97 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦15% Unshielded 12.97 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦15% Unshielded 12.97 Ohm Max - IHSM3825EB102L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦15% Unshielded 12.97 Ohm Max
IHSM3825EB102L
INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦15% Unshielded 12.97 Ohm Max IHSM3825EB102L
INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦15% Unshielded 12.97 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦15% Unshielded 12.97 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM3825EB102L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825EB102L-ND
Fixed Inductors IHSM3825EB102L-ND
1mH Unshielded Inductor 160mA 12.97Ohm Max Nonstandard

1mH Unshielded Inductor 160mA 12.97Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825EB102L IHSM3825EB102L-ND
Product Name INDUCTOR POWER 1000UH 0.16A SMD 1mH 160mA 130mA - Ferrite Core ¦15% Unshielded 12.97 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 1000 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 160 milliamps 130 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N7 0402DC-4N7XJRW , 0402DC-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details