Manufacturer: Vishay
Win Source Part Number: 921110-IHSM5832ER100
Series: IHSM-5832
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded - Inductor 53mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: IHSM5832ER100L-ND, 541-1556-6, 541-1556-1, 541-1556-2
10µH Unshielded Inductor 4.3A 53mOhm Max Nonstandard
10µH Unshielded Inductor 4.3A 53mOhm Max Nonstandard
10µH Unshielded Inductor 4.3A 53mOhm Max Nonstandard
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Inductor Power Molded Wirewound 10uH 15% 1KHz Ferrite 4.3A 0.053Ohm DCR 5832 T/R Product overview: IHSM5832ER100L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1KHz, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM5832ER100L can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 921110-IHSM5832ER100L | 541-1556-1-ND | IHSM5832ER100L | 71-IHSM5832ER100L |
| Product Name | Fixed Inductors - IHSM5832ER100L | Fixed Inductors | INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max | 10uH 1KHz 4.3A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |