Vishay Intertechnology, Inc. SMD 2.2UH 58A 1.25MOHM Inductor and Choke IHLP8787MZER2R2M51

Description
FIXED IND 2.2UH 58A 1.25MOHM SMD Product overview: IHLP8787MZER2R2M51 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 58A, 1.25MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 58A, 1.25MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER2R2M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 58A 1.25MOHM SMD Product overview: IHLP8787MZER2R2M51 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 58A, 1.25MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 58A, 1.25MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER2R2M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 58A 1.25MOHM Inductor and Choke - 71-IHLP8787MZER2R2M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 58A 1.25MOHM Inductor and Choke
71-IHLP8787MZER2R2M51
SMD 2.2UH 58A 1.25MOHM Inductor and Choke 71-IHLP8787MZER2R2M51
FIXED IND 2.2UH 58A 1.25MOHM SMD Product overview: IHLP8787MZER2R2M51 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 58A, 1.25MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 58A, 1.25MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER2R2M5 1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 58A 1.25MOHM SMD Product overview: IHLP8787MZER2R2M51 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 58A, 1.25MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 58A, 1.25MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER2R2M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP8787MZER2R2M51CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER2R2M51DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER2R2M51TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP8787MZER2R2M51
921105-IHLP8787MZER2R2M51
Fixed Inductors - IHLP8787MZER2R2M51 921105-IHLP8787MZER2R2M51
Manufacturer: Vishay Win Source Part Number: 921105-IHLP8787MZER2 R2M51 Series: IHLP-8787MZ-51 Operating Temperature Range: -55°C ~ 155°C Features: Shielded Molded Inductor 1.25mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.8000 Other Part Number: 541-IHLP8787MZER2R2M 51CT, 541-IHLP8787MZER2R2M 51TR, 541-IHLP8787MZER2R2M 51DKR

Manufacturer: Vishay
Win Source Part Number: 921105-IHLP8787MZER2R2M51
Series: IHLP-8787MZ-51
Operating Temperature Range: -55°C ~ 155°C
Features: Shielded Molded Inductor 1.25mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.8000
Other Part Number: 541-IHLP8787MZER2R2M51CT, 541-IHLP8787MZER2R2M51TR, 541-IHLP8787MZER2R2M51DKR

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 58A Rohs Compliant Vishay - 62AJ4081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 58A Rohs Compliant Vishay
62AJ4081
Inductor, 2.2Uh, Shielded, 58A Rohs Compliant Vishay 62AJ4081
INDUCTOR, 2.2UH, SHIELDED, 58A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 58A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP8787MZER2R2M51 541-IHLP8787MZER2R2M51CT-ND 921105-IHLP8787MZER2R2M51 62AJ4081
Product Name SMD 2.2UH 58A 1.25MOHM Inductor and Choke Fixed Inductors Fixed Inductors - IHLP8787MZER2R2M51 Inductor, 2.2Uh, Shielded, 58A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded
Core Material Composite
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
1mH 2A Inductor and Choke - 839-DFKH-14-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers