Vishay Intertechnology, Inc. Fixed Inductors IHSM4825RE5R6L

Description
5.6µH Unshielded Inductor 3.8A 51mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 3.8A 51mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825RE5R6L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE5R6L-ND
Fixed Inductors IHSM4825RE5R6L-ND
5.6µH Unshielded Inductor 3.8A 51mOhm Max Nonstandard

5.6µH Unshielded Inductor 3.8A 51mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦15% Unshielded 51 mOhm Max - IHSM4825RE5R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦15% Unshielded 51 mOhm Max
IHSM4825RE5R6L
INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦15% Unshielded 51 mOhm Max IHSM4825RE5R6L
INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦15% Unshielded 51 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦15% Unshielded 51 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825RE5R6L-ND IHSM4825RE5R6L
Product Name Fixed Inductors INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦15% Unshielded 51 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - 1-2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details