Vishay Intertechnology, Inc. INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max IHSM4825RE470L

Description
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - IHSM4825RE470L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max
IHSM4825RE470L
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max IHSM4825RE470L
INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM4825RE470L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE470L-ND
Fixed Inductors IHSM4825RE470L-ND
47µH Unshielded Inductor 1.07A 362mOhm Max Nonstandard

47µH Unshielded Inductor 1.07A 362mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825RE470L IHSM4825RE470L-ND
Product Name INDUCTOR POWER 47UH 1.07A SMD 47¦H 1.07A 740mA - Ferrite Core ¦15% Unshielded 362 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.3620 ohms 0.3620 ohms
Rated DC Current 740 milliamps 740 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details