Vishay Intertechnology, Inc. Fixed Inductors IHSM3825EB8R2L

Description
8.2µH Unshielded Inductor 1.83A 118mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 1.83A 118mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825EB8R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825EB8R2L-ND
Fixed Inductors IHSM3825EB8R2L-ND
8.2µH Unshielded Inductor 1.83A 118mOhm Max Nonstandard

8.2µH Unshielded Inductor 1.83A 118mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max - IHSM3825EB8R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max
IHSM3825EB8R2L
INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max IHSM3825EB8R2L
INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825EB8R2L-ND IHSM3825EB8R2L
Product Name Fixed Inductors INDUCTOR POWER 8.2UH 1.83A SMD 8.2¦H 1.83A 1.5A - Ferrite Core ¦15% Unshielded 118 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details