Vishay Intertechnology, Inc. INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max IHSM5832ER1R2L

Description
INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max - IHSM5832ER1R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max
IHSM5832ER1R2L
INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max IHSM5832ER1R2L
INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832ER1R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832ER1R2L-ND
Fixed Inductors IHSM5832ER1R2L-ND
1.2µH Unshielded Inductor 8.8A 11mOhm Max Nonstandard

1.2µH Unshielded Inductor 8.8A 11mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832ER1R2L IHSM5832ER1R2L-ND
Product Name INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 5.6A - Ferrite Core ¦15% Unshielded 11 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1.2 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0110 ohms 0.0110 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers