Vishay Intertechnology, Inc. Fixed Inductors IHSM3825RE1R5L

Description
1.5µH Unshielded Inductor 4.63A 17mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 4.63A 17mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM3825RE1R5L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825RE1R5L-ND
Fixed Inductors IHSM3825RE1R5L-ND
1.5µH Unshielded Inductor 4.63A 17mOhm Max Nonstandard

1.5µH Unshielded Inductor 4.63A 17mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max - IHSM3825RE1R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max
IHSM3825RE1R5L
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max IHSM3825RE1R5L
INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM3825RE1R5L-ND IHSM3825RE1R5L
Product Name Fixed Inductors INDUCTOR POWER 1.5UH 4.63A SMD 1.5¦H 4.63A 3.66A - Ferrite Core ¦15% Unshielded 17 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details