INDUCTOR POWER 1000UH .16A SMD 1mH 160mA 130mA - Ferrite Core ¦15% Unshielded 12.97 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Digi-Reel«
1mH Unshielded Inductor 160mA 12.97Ohm Max Nonstandard
1mH Unshielded Inductor 160mA 12.97Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM3825ER102L | 541-1064-2-ND |
| Product Name | INDUCTOR POWER 1000UH .16A SMD 1mH 160mA 130mA - Ferrite Core ¦15% Unshielded 12.97 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 1000 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| Rated DC Current | 160 milliamps | 130 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |