Vishay Intertechnology, Inc. Fixed Inductors IHSM4825ER331L

Description
330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825ER331L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825ER331L-ND
Fixed Inductors IHSM4825ER331L-ND
330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard

330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 330UH .37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max - IHSM4825ER331L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH .37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max
IHSM4825ER331L
INDUCTOR POWER 330UH .37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max IHSM4825ER331L
INDUCTOR POWER 330UH .37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 330UH .37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825ER331L-ND IHSM4825ER331L
Product Name Fixed Inductors INDUCTOR POWER 330UH .37A SMD 330¦H 370mA 280mA - Ferrite Core ¦15% Unshielded 2.51 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details