Vishay Intertechnology, Inc. INDUCTOR POWER 4.7UH 7.4A SMD 4.7¦H 7.4A 2.8A - Ferrite Core ¦15% Unshielded 23 mOhm Max IHSM5832PJ4R7L

Description
INDUCTOR POWER 4.7UH 7.4A SMD 4.7¦H 7.4A 2.8A - Ferrite Core ¦15% Unshielded 23 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 4.7UH 7.4A SMD 4.7¦H 7.4A 2.8A - Ferrite Core ¦15% Unshielded 23 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 4.7UH 7.4A SMD 4.7¦H 7.4A 2.8A - Ferrite Core ¦15% Unshielded 23 mOhm Max - IHSM5832PJ4R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 7.4A SMD 4.7¦H 7.4A 2.8A - Ferrite Core ¦15% Unshielded 23 mOhm Max
IHSM5832PJ4R7L
INDUCTOR POWER 4.7UH 7.4A SMD 4.7¦H 7.4A 2.8A - Ferrite Core ¦15% Unshielded 23 mOhm Max IHSM5832PJ4R7L
INDUCTOR POWER 4.7UH 7.4A SMD 4.7¦H 7.4A 2.8A - Ferrite Core ¦15% Unshielded 23 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 4.7UH 7.4A SMD 4.7¦H 7.4A 2.8A - Ferrite Core ¦15% Unshielded 23 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM5832PJ4R7L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ4R7L-ND
Fixed Inductors IHSM5832PJ4R7L-ND
4.7µH Unshielded Inductor 7.4A 23mOhm Max Nonstandard

4.7µH Unshielded Inductor 7.4A 23mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832PJ4R7L IHSM5832PJ4R7L-ND
Product Name INDUCTOR POWER 4.7UH 7.4A SMD 4.7¦H 7.4A 2.8A - Ferrite Core ¦15% Unshielded 23 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 4.7 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0230 ohms 0.0230 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers