Vishay Intertechnology, Inc. Inductors, Coils, Chokes - Fixed Inductors IHLP8787MZER1R0M51

Description
Win Source Part Number: 1064809-IHLP8787MZER 1R0M51 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-51 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 25.7MHz Package / Case: Nonstandard DC Resistance (DCR): 890µOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) Alternative Parts (Cross-Reference): SRN2512-1R0M; SRP1245A-1R0M; SRP2010-1R0M; LQM31PN1R0M00L; LQM21PN1R0MC0D; 1239AS-H-1R0M=P2; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 69 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP8787MZER1R0M 51CT,541-IHLP8787MZE R1R0M51TR,541-IHLP87 87MZER1R0M51DKR Current - Saturation (Isat): 71A
Request a Quote Datasheet
Description
Win Source Part Number: 1064809-IHLP8787MZER 1R0M51 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-51 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 25.7MHz Package / Case: Nonstandard DC Resistance (DCR): 890µOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) Alternative Parts (Cross-Reference): SRN2512-1R0M; SRP1245A-1R0M; SRP2010-1R0M; LQM31PN1R0M00L; LQM21PN1R0MC0D; 1239AS-H-1R0M=P2; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 69 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP8787MZER1R0M 51CT,541-IHLP8787MZE R1R0M51TR,541-IHLP87 87MZER1R0M51DKR Current - Saturation (Isat): 71A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1064809-IHLP8787MZER1R0M51
Inductors, Coils, Chokes - Fixed Inductors 1064809-IHLP8787MZER1R0M51
Win Source Part Number: 1064809-IHLP8787MZER 1R0M51 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-51 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 25.7MHz Package / Case: Nonstandard DC Resistance (DCR): 890µOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) Alternative Parts (Cross-Reference): SRN2512-1R0M; SRP1245A-1R0M; SRP2010-1R0M; LQM31PN1R0M00L; LQM21PN1R0MC0D; 1239AS-H-1R0M=P2; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 69 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP8787MZER1R0M 51CT,541-IHLP8787MZE R1R0M51TR,541-IHLP87 87MZER1R0M51DKR Current - Saturation (Isat): 71A

Win Source Part Number: 1064809-IHLP8787MZER1R0M51
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-8787MZ-51
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 25.7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 890µOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm)
Alternative Parts (Cross-Reference): SRN2512-1R0M; SRP1245A-1R0M; SRP2010-1R0M; LQM31PN1R0M00L; LQM21PN1R0MC0D; 1239AS-H-1R0M=P2;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 69 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP8787MZER1R0M51CT,541-IHLP8787MZER1R0M51TR,541-IHLP8787MZER1R0M51DKR
Current - Saturation (Isat): 71A

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER1R0M51TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 69A 890µOhm Max Nonstandard

1µH Shielded Molded Inductor 69A 890µOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER1R0M51DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 69A 890µOhm Max Nonstandard

1µH Shielded Molded Inductor 69A 890µOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER1R0M51CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 69A 890µOhm Max Nonstandard

1µH Shielded Molded Inductor 69A 890µOhm Max Nonstandard

Buy Now Datasheet
1uH 100KHz 69A Inductor and Choke - 71-IHLP8787MZER1R0M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 100KHz 69A Inductor and Choke
71-IHLP8787MZER1R0M51
1uH 100KHz 69A Inductor and Choke 71-IHLP8787MZER1R0M51
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 69A 0.00089Ohm DCR 8787 T/R Product overview: IHLP8787MZER1R0M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 69A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 69A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER1R0M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 69A 0.00089Ohm DCR 8787 T/R Product overview: IHLP8787MZER1R0M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 69A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 69A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER1R0M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1064809-IHLP8787MZER1R0M51 541-IHLP8787MZER1R0M51TR-ND 71-IHLP8787MZER1R0M51
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 1uH 100KHz 69A Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data