Vishay Intertechnology, Inc. INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦10% Unshielded 15 mOhm Max IHSM5832RF2R2K

Description
INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦10% Unshielded 15 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦10% Unshielded 15 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦10% Unshielded 15 mOhm Max - IHSM5832RF2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦10% Unshielded 15 mOhm Max
IHSM5832RF2R2K
INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦10% Unshielded 15 mOhm Max IHSM5832RF2R2K
INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦10% Unshielded 15 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦10% Unshielded 15 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832RF2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF2R2K-ND
Fixed Inductors IHSM5832RF2R2K-ND
2.2µH Unshielded Inductor 8.5A 15mOhm Max Nonstandard

2.2µH Unshielded Inductor 8.5A 15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832RF2R2K IHSM5832RF2R2K-ND
Product Name INDUCTOR POWER 2.2UH 8.5A SMD 2.2¦H 8.5A 4A - Ferrite Core ¦10% Unshielded 15 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.0150 ohms 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-75N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details