3.9mH Unshielded Inductor 160mA 20.74Ohm Max Nonstandard
INDUCTOR POWER 3900UH 0.16A SMD 3.9mH 160mA 110mA - Ferrite Core ¦15% Unshielded 20.74 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IHSM5832PJ392L-ND | IHSM5832PJ392L |
| Product Name | Fixed Inductors | INDUCTOR POWER 3900UH 0.16A SMD 3.9mH 160mA 110mA - Ferrite Core ¦15% Unshielded 20.74 Ohm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |