Vishay Intertechnology, Inc. Fixed Inductors IHLP7575GZER100M5A

Description
10µH Shielded Molded Inductor 18.7A 9.96mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 18.7A 9.96mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP7575GZER100M5ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 18.7A 9.96mOhm Max Nonstandard

10µH Shielded Molded Inductor 18.7A 9.96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP7575GZER100M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 18.7A 9.96mOhm Max Nonstandard

10µH Shielded Molded Inductor 18.7A 9.96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP7575GZER100M5ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 18.7A 9.96mOhm Max Nonstandard

10µH Shielded Molded Inductor 18.7A 9.96mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 18.7A Rohs Compliant Vishay - 60AJ3864 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 18.7A Rohs Compliant Vishay
60AJ3864
Inductor, 10Uh, Shielded, 18.7A Rohs Compliant Vishay 60AJ3864
INDUCTOR, 10UH, SHIELDED, 18.7A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 18.7A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - IHLP7575GZER100M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP7575GZER100M5A
Fixed Inductors IHLP7575GZER100M5A
FIXED IND 10UH 18.7A 9.96 MOHM H

FIXED IND 10UH 18.7A 9.96 MOHM H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP7575GZER100M5ATR-ND 60AJ3864 IHLP7575GZER100M5A
Product Name Fixed Inductors Inductor, 10Uh, Shielded, 18.7A Rohs Compliant Vishay Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2567687 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details