Vishay Precision Group Inductors, Coils, Chokes - Fixed Inductors IHLP8787MZER1R0M5A

Description
Win Source Part Number: 1023284-IHLP8787MZER 1R0M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 25.7MHz Package / Case: Nonstandard DC Resistance (DCR): 0.89mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 69 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: IHLP8787MZER1R0M5A-N D,541-IHLP8787MZER1R 0M5ACT,541-IHLP8787M ZER1R0M5ADKR,541-IHL P8787MZER1R0M5ATR Current - Saturation (Isat): 71A
Request a Quote Datasheet
Description
Win Source Part Number: 1023284-IHLP8787MZER 1R0M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 25.7MHz Package / Case: Nonstandard DC Resistance (DCR): 0.89mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 69 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: IHLP8787MZER1R0M5A-N D,541-IHLP8787MZER1R 0M5ACT,541-IHLP8787M ZER1R0M5ADKR,541-IHL P8787MZER1R0M5ATR Current - Saturation (Isat): 71A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1023284-IHLP8787MZER1R0M5A
Inductors, Coils, Chokes - Fixed Inductors 1023284-IHLP8787MZER1R0M5A
Win Source Part Number: 1023284-IHLP8787MZER 1R0M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-8787MZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 25.7MHz Package / Case: Nonstandard DC Resistance (DCR): 0.89mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 69 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: IHLP8787MZER1R0M5A-N D,541-IHLP8787MZER1R 0M5ACT,541-IHLP8787M ZER1R0M5ADKR,541-IHL P8787MZER1R0M5ATR Current - Saturation (Isat): 71A

Win Source Part Number: 1023284-IHLP8787MZER1R0M5A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-8787MZ-5A
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 25.7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 0.89mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 69 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: IHLP8787MZER1R0M5A-ND,541-IHLP8787MZER1R0M5ACT,541-IHLP8787MZER1R0M5ADKR,541-IHLP8787MZER1R0M5ATR
Current - Saturation (Isat): 71A

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER1R0M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 69A 0.89mOhm Max Nonstandard

1µH Shielded Molded Inductor 69A 0.89mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER1R0M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 69A 0.89mOhm Max Nonstandard

1µH Shielded Molded Inductor 69A 0.89mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER1R0M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 69A 0.89mOhm Max Nonstandard

1µH Shielded Molded Inductor 69A 0.89mOhm Max Nonstandard

Buy Now Datasheet
Automotive SMD 1uH 69A Inductor and Choke - 71-IHLP8787MZER1R0M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1uH 69A Inductor and Choke
71-IHLP8787MZER1R0M5A
Automotive SMD 1uH 69A Inductor and Choke 71-IHLP8787MZER1R0M5A
1uH 69A Shielded Power Inductor, 0.89mR DCR, SMD, AEC-Q200 Product overview: IHLP8787MZER1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uH, 69A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1uH, 69A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER1R0M5 A can be used for catalog matching and distributor lookup.

1uH 69A Shielded Power Inductor, 0.89mR DCR, SMD, AEC-Q200 Product overview: IHLP8787MZER1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uH, 69A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1uH, 69A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER1R0M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 1 H, 20%, Shielded, 890 Ohm, 69 A Rohs Compliant Vishay - 52X6069 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 1 H, 20%, Shielded, 890 Ohm, 69 A Rohs Compliant Vishay
52X6069
Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 1 H, 20%, Shielded, 890 Ohm, 69 A Rohs Compliant Vishay 52X6069
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 1 H, 20%, Shielded, 890 ohm, 69 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 1 H, 20%, Shielded, 890 ohm, 69 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1023284-IHLP8787MZER1R0M5A 541-IHLP8787MZER1R0M5ATR-ND 71-IHLP8787MZER1R0M5A 52X6069
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Automotive SMD 1uH 69A Inductor and Choke Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 1 H, 20%, Shielded, 890 Ohm, 69 A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 380 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details