Vishay Intertechnology, Inc. INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦10% Unshielded 51 mOhm Max IHSM4825PJ5R6K

Description
INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦10% Unshielded 51 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦10% Unshielded 51 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦10% Unshielded 51 mOhm Max - IHSM4825PJ5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦10% Unshielded 51 mOhm Max
IHSM4825PJ5R6K
INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦10% Unshielded 51 mOhm Max IHSM4825PJ5R6K
INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦10% Unshielded 51 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦10% Unshielded 51 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825PJ5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ5R6K-ND
Fixed Inductors IHSM4825PJ5R6K-ND
5.6µH Unshielded Inductor 3.8A 51mOhm Max Nonstandard

5.6µH Unshielded Inductor 3.8A 51mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ5R6K IHSM4825PJ5R6K-ND
Product Name INDUCTOR POWER 5.6UH 3.8A SMD 5.6¦H 3.8A 1.9A - Ferrite Core ¦10% Unshielded 51 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.0510 ohms 0.0510 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers