Vishay Intertechnology, Inc. Fixed Inductors IHSM5832PJ181L

Description
180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832PJ181L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ181L-ND
Fixed Inductors IHSM5832PJ181L-ND
180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard

180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - IHSM5832PJ181L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max
IHSM5832PJ181L
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max IHSM5832PJ181L
INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832PJ181L-ND IHSM5832PJ181L
Product Name Fixed Inductors INDUCTOR POWER 180UH 0.75A SMD 180¦H 750mA 540mA - Ferrite Core ¦15% Unshielded 809 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1712-3627322520560KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-3148-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers