Vishay Intertechnology, Inc. Fixed Inductors IHSM5832EB472L

Description
4.7mH Unshielded Inductor 140mA 23.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7mH Unshielded Inductor 140mA 23.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832EB472L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832EB472L-ND
Fixed Inductors IHSM5832EB472L-ND
4.7mH Unshielded Inductor 140mA 23.1Ohm Max Nonstandard

4.7mH Unshielded Inductor 140mA 23.1Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 4700UH 0.14A SMD 4.7mH 140mA 100mA - Ferrite Core ¦15% Unshielded 23.1 Ohm Max - IHSM5832EB472L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4700UH 0.14A SMD 4.7mH 140mA 100mA - Ferrite Core ¦15% Unshielded 23.1 Ohm Max
IHSM5832EB472L
INDUCTOR POWER 4700UH 0.14A SMD 4.7mH 140mA 100mA - Ferrite Core ¦15% Unshielded 23.1 Ohm Max IHSM5832EB472L
INDUCTOR POWER 4700UH 0.14A SMD 4.7mH 140mA 100mA - Ferrite Core ¦15% Unshielded 23.1 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 4700UH 0.14A SMD 4.7mH 140mA 100mA - Ferrite Core ¦15% Unshielded 23.1 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832EB472L-ND IHSM5832EB472L
Product Name Fixed Inductors INDUCTOR POWER 4700UH 0.14A SMD 4.7mH 140mA 100mA - Ferrite Core ¦15% Unshielded 23.1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3639B100NT-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details