Vishay Intertechnology, Inc. Fixed Inductors IHSM5832RF220L

Description
22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1631-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1631-2-ND
Fixed Inductors 541-1631-2-ND
22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard

22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - IHSM5832RF220L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max
IHSM5832RF220L
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max IHSM5832RF220L
INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1631-2-ND IHSM5832RF220L
Product Name Fixed Inductors INDUCTOR POWER 22UH 2.8A SMD 22¦H 2.8A 1.3A - Ferrite Core ¦15% Unshielded 120 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N4 0402DC-5N4XJRW , 0402DC-5N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details