Vishay Intertechnology, Inc. Fixed Inductors IHSM4825RE180L

Description
18µH Unshielded Inductor 1.9A 119mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Inductor 1.9A 119mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825RE180L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE180L-ND
Fixed Inductors IHSM4825RE180L-ND
18µH Unshielded Inductor 1.9A 119mOhm Max Nonstandard

18µH Unshielded Inductor 1.9A 119mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 18UH 1.9A SMD 18¦H 1.9A 1.1A - Ferrite Core ¦15% Unshielded 119 mOhm Max - IHSM4825RE180L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18UH 1.9A SMD 18¦H 1.9A 1.1A - Ferrite Core ¦15% Unshielded 119 mOhm Max
IHSM4825RE180L
INDUCTOR POWER 18UH 1.9A SMD 18¦H 1.9A 1.1A - Ferrite Core ¦15% Unshielded 119 mOhm Max IHSM4825RE180L
INDUCTOR POWER 18UH 1.9A SMD 18¦H 1.9A 1.1A - Ferrite Core ¦15% Unshielded 119 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 18UH 1.9A SMD 18¦H 1.9A 1.1A - Ferrite Core ¦15% Unshielded 119 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825RE180L-ND IHSM4825RE180L
Product Name Fixed Inductors INDUCTOR POWER 18UH 1.9A SMD 18¦H 1.9A 1.1A - Ferrite Core ¦15% Unshielded 119 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers