12µH Unshielded Inductor 2.7A 79mOhm Max Nonstandard
INDUCTOR POWER 12UH 2.7A SMD 12¦H 2.7A 1.3A - Ferrite Core ¦15% Unshielded 79 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
INDUCTOR, SHIELDED, 12UH, 1.3A, SMD; Inductance:12µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM4825EB120L-ND | IHSM4825EB120L | 53K4931 |
| Product Name | Fixed Inductors | INDUCTOR POWER 12UH 2.7A SMD 12¦H 2.7A 1.3A - Ferrite Core ¦15% Unshielded 79 mOhm Max | Inductor, Shielded, 12Uh, 1.3A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |