Vishay Intertechnology, Inc. INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max IHSM5832RF100L

Description
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max - IHSM5832RF100L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max
IHSM5832RF100L
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max IHSM5832RF100L
INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832RF100L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF100L-ND
Fixed Inductors IHSM5832RF100L-ND
10µH Unshielded Inductor 4.3A 53mOhm Max Nonstandard

10µH Unshielded Inductor 4.3A 53mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832RF100L IHSM5832RF100L-ND
Product Name INDUCTOR POWER 10UH 4.3A SMD 10¦H 4.3A 1.8A - Ferrite Core ¦15% Unshielded 53 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 10 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0530 ohms 0.0530 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details