Inductor Power Shielded Wirewound 47uH 20% 100KHz Powdered Iron 13.5A 0.0177Ohm DCR 8787 Automotive T/R Product overview: IHLP8787MZER470M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 13.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER470M5
47µH Shielded Inductor 13.5A 17.7mOhm Max Nonstandard
47µH Shielded Inductor 13.5A 17.7mOhm Max Nonstandard
47µH Shielded Inductor 13.5A 17.7mOhm Max Nonstandard
Win Source Part Number: 1021719-IHLP8787MZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-8787MZ-5A
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 2.99MHz
Package / Case: Nonstandard
DC Resistance (DCR): 17.7mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.885" L x 0.866" W (22.48mm x 22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP8787MZER470M
Current - Saturation (Isat): 10A
Surface Mount Power Inductor, IHLP-8787MZ-5A Series, 47 H, 20%, Shielded, 0.0177 ohm, 13.5 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP8787MZER470M5A | 541-IHLP8787MZER470M5ATR-ND | 1021719-IHLP8787MZER470M5A | 52X6078 |
| Product Name | Automotive 47uH 100KHz 13.5A Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Ihlp-8787Mz-5A Series, 47 H, 20%, Shielded, 0.0177 Ohm, 13.5 A Rohs Compliant Vishay |
| Inductance Range | 47 microH | 47 microH | ||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Metal Composite |