Vishay Intertechnology, Inc. INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max IHSM4825RE121L

Description
INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max - IHSM4825RE121L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max
IHSM4825RE121L
INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max IHSM4825RE121L
INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM4825RE121L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE121L-ND
Fixed Inductors IHSM4825RE121L-ND
120µH Unshielded Inductor 660mA 735mOhm Max Nonstandard

120µH Unshielded Inductor 660mA 735mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825RE121L IHSM4825RE121L-ND
Product Name INDUCTOR POWER 120UH 0.66A SMD 120¦H 660mA 450mA - Ferrite Core ¦15% Unshielded 735 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 120 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.7350 ohms 0.7350 ohms
Rated DC Current 660 milliamps 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers