Vishay Intertechnology, Inc. Fixed Inductors IHSM5832PJ1R0L

Description
1µH Unshielded Inductor 9A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Inductor 9A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832PJ1R0L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832PJ1R0L-ND
Fixed Inductors IHSM5832PJ1R0L-ND
1µH Unshielded Inductor 9A 10mOhm Max Nonstandard

1µH Unshielded Inductor 9A 10mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 6.2A - Ferrite Core ¦15% Unshielded 10 mOhm Max - IHSM5832PJ1R0L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 6.2A - Ferrite Core ¦15% Unshielded 10 mOhm Max
IHSM5832PJ1R0L
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 6.2A - Ferrite Core ¦15% Unshielded 10 mOhm Max IHSM5832PJ1R0L
INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 6.2A - Ferrite Core ¦15% Unshielded 10 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 6.2A - Ferrite Core ¦15% Unshielded 10 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832PJ1R0L-ND IHSM5832PJ1R0L
Product Name Fixed Inductors INDUCTOR POWER 1.0UH 9.0A SMD 1¦H 9A 6.2A - Ferrite Core ¦15% Unshielded 10 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details