Vishay Intertechnology, Inc. INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦10% Unshielded 63 mOhm Max IHSM4825PJ8R2K

Description
INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦10% Unshielded 63 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦10% Unshielded 63 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦10% Unshielded 63 mOhm Max - IHSM4825PJ8R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦10% Unshielded 63 mOhm Max
IHSM4825PJ8R2K
INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦10% Unshielded 63 mOhm Max IHSM4825PJ8R2K
INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦10% Unshielded 63 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦10% Unshielded 63 mOhm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825PJ8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ8R2K-ND
Fixed Inductors IHSM4825PJ8R2K-ND
8.2µH Unshielded Inductor 3.3A 63mOhm Max Nonstandard

8.2µH Unshielded Inductor 3.3A 63mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825PJ8R2K IHSM4825PJ8R2K-ND
Product Name INDUCTOR POWER 8.2UH 3.3A SMD 8.2¦H 3.3A 1.5A - Ferrite Core ¦10% Unshielded 63 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.0630 ohms 0.0630 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details