Vishay Precision Group INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max IHSM4825EB271L

Description
INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - IHSM4825EB271L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max
IHSM4825EB271L
INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max IHSM4825EB271L
INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM4825EB271L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825EB271L-ND
Fixed Inductors IHSM4825EB271L-ND
270µH Unshielded Inductor 410mA 1.77Ohm Max Nonstandard

270µH Unshielded Inductor 410mA 1.77Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 270Uh, 300Ma, Smd; Inductance Vishay - 53K4942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 270Uh, 300Ma, Smd; Inductance Vishay
53K4942
Inductor, Shielded, 270Uh, 300Ma, Smd; Inductance Vishay 53K4942
INDUCTOR, SHIELDED, 270UH, 300MA, SMD; Inductance:270µH; RMS Current (Irms):410mA; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:IHSM-4825 Series; DC Resistance Max:1.77ohm; Inductance Tolerance:± 15%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 270UH, 300MA, SMD; Inductance:270µH; RMS Current (Irms):410mA; Inductor Construction:Shielded; Saturation Current (Isat):300mA; Product Range:IHSM-4825 Series; DC Resistance Max:1.77ohm; Inductance Tolerance:± 15%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM4825EB271L IHSM4825EB271L-ND 53K4942
Product Name INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max Fixed Inductors Inductor, Shielded, 270Uh, 300Ma, Smd; Inductance Vishay
Application General Purpose
Inductance Range 270 microH 270 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Rated DC Current 410 milliamps 300 milliamps 410 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - FIT80-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers