Vishay Intertechnology, Inc. INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max IHSM3825PJ271L

Description
INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max - IHSM3825PJ271L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max
IHSM3825PJ271L
INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max IHSM3825PJ271L
INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max - - General Purpose Ferrite 0.440"" L x 0.250"" W x 0.225"" H (11.18mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM3825PJ271L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM3825PJ271L-ND
Fixed Inductors IHSM3825PJ271L-ND
270µH Unshielded Inductor 290mA 4.4Ohm Max Nonstandard

270µH Unshielded Inductor 290mA 4.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM3825PJ271L IHSM3825PJ271L-ND
Product Name INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA 260mA - Ferrite Core ¦15% Unshielded 4.4 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 270 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 290 milliamps 260 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N2 0402DC-8N2XJRW , 0402DC-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details