Vishay Intertechnology, Inc. Fixed Inductors IHSM4825ER271L

Description
270µH Unshielded Inductor 410mA 1.77Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Inductor 410mA 1.77Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825ER271L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825ER271L-ND
Fixed Inductors IHSM4825ER271L-ND
270µH Unshielded Inductor 410mA 1.77Ohm Max Nonstandard

270µH Unshielded Inductor 410mA 1.77Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 270UH .41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - IHSM4825ER271L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 270UH .41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max
IHSM4825ER271L
INDUCTOR POWER 270UH .41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max IHSM4825ER271L
INDUCTOR POWER 270UH .41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 270UH .41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825ER271L-ND IHSM4825ER271L
Product Name Fixed Inductors INDUCTOR POWER 270UH .41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N0 016008C-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details